Status: | Unknown |
---|---|
Series: | SMV Series |
RoHS: | Unknown |
Resistor Case Style | 4122 [10555 Metric] |
---|---|
Resistance | 1.2Mohm |
Product Range | SMV Series |
Voltage Rating | 3.5kV |
Resistor Element Material | Metal Film |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Res, 1M2, 5%, 2W, 4122, Metal Film | Newark Electronics |
SMD Chip Resistor, 1.2 MOhm, ± 5%, 2 W, 4122 [10555 Metric], Metal Glaze, High Power | Avnet America |
RES, 1M2, 5%, 2W, 4122, METAL FILM | element14 |
SMV 2W 1M2 5% Resistance Value: 1.2M Ω Element Type: Metal Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 1.2M Ω Metal Film High Value/High Voltage Resistor 5 % | Part Number: SMV2W1M2JT | Internal Number: 1-2176323-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SMV2W1M2JT?
Additional datasheets, footprints and schematics for SMV2W1M2JT are listed on our Part Details page. You can also find images and similar parts to SMV2W1M2JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMV2W1M2JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMV2W1M2JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMV2W1M2JT fall under?
The SMV2W1M2JT is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SMV2W1M2JT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMV2W1M2JT you can contact the distributor directly for product support, shipping queries etc.
Is the SMV2W1M2JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMV2W1M2JT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for SMV2W1M2JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMV2W1M2JT often in real-time on the comparison pages.
What if I can't find stock of SMV2W1M2JT?
You can fill out our help required form which you can use to request a quote for SMV2W1M2JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.