Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive, Screw |
---|---|
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 50.8mm |
Width | 25.4mm |
Height | 7.9mm |
RoHS Compliant | Yes |
Cable Tie Mount, 25.4Mm, Abs, White | Newark Electronics |
Cable Accessories Tie Mount Acrylonitrile Butadiene Styrene White Bulk | Avnet America |
Cable Tie Mounts Cable Tie Mount Snap-In #6 Scrw (M3) | Sager |
Where can I find additional details, specifications and documents for a SMS-S6-D?
Additional datasheets, footprints and schematics for SMS-S6-D are listed on our Part Details page. You can also find images and similar parts to SMS-S6-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS-S6-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS-S6-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS-S6-D fall under?
The SMS-S6-D is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to SMS-S6-D when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS-S6-D you can contact the distributor directly for product support, shipping queries etc.
Is the SMS-S6-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMS-S6-D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for SMS-S6-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS-S6-D often in real-time on the comparison pages.
What if I can't find stock of SMS-S6-D?
You can fill out our help required form which you can use to request a quote for SMS-S6-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.