Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | Ivory |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 50.8mm |
Width | 25.4mm |
Height | 7.9mm |
Body Material | ABS |
RoHS Compliant | Yes |
Snap-In Cable Tie Mounts | Newark Electronics |
Cable Accessories Tie Mount Acrylonitrile Butadiene Styrene Ivory | Avnet America |
Cable Tie Mount, Snap-In, Adh., IV | Panduit SMS-A-D15 | RS Americas |
Cable Tie Mount, 2-Way Tie Entry, Adhesive Back/Mtg, 2.00 in. W x 1.00 in. L Base, ABS, Ivory | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount Snap-In Adh. IV | Sager |
Where can I find additional details, specifications and documents for a SMS-A-D15?
Additional datasheets, footprints and schematics for SMS-A-D15 are listed on our Part Details page. You can also find images and similar parts to SMS-A-D15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS-A-D15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS-A-D15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS-A-D15 fall under?
The SMS-A-D15 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to SMS-A-D15 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS-A-D15 you can contact the distributor directly for product support, shipping queries etc.
Is the SMS-A-D15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMS-A-D15 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for SMS-A-D15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS-A-D15 often in real-time on the comparison pages.
What if I can't find stock of SMS-A-D15?
You can fill out our help required form which you can use to request a quote for SMS-A-D15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.