Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | Grey |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 50.8mm |
Width | 25.4mm |
Height | 7.9mm |
SVHC | No SVHC |
RoHS Compliant | Yes |
Cable Tie Mount, 2-Way Tie Entry, Adhesive Back/Mtg, 2.00 in. W x 1.00 in. L Base, ABS, Gray | Carlton-Bates |
Cable Tie Mount, 25.4Mm, Abs, Grey,pk500 | Newark Electronics |
Cable Accessories Tie Mount Acrylonitrile Butadiene Styrene Gray | Avnet America |
CABLE TIE MOUNT, 25.4MM, ABS, GREY,PK500 | element14 |
Cable Tie Mounts Cable Tie Mount Snap-In Adh. GRY | Sager |
Where can I find additional details, specifications and documents for a SMS-A-D14?
Additional datasheets, footprints and schematics for SMS-A-D14 are listed on our Part Details page. You can also find images and similar parts to SMS-A-D14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS-A-D14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS-A-D14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS-A-D14 fall under?
The SMS-A-D14 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to SMS-A-D14 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS-A-D14 you can contact the distributor directly for product support, shipping queries etc.
Is the SMS-A-D14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMS-A-D14 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for SMS-A-D14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS-A-D14 often in real-time on the comparison pages.
What if I can't find stock of SMS-A-D14?
You can fill out our help required form which you can use to request a quote for SMS-A-D14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.