Status: | Active |
---|---|
Series: | SMS05 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
1,830
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,830
in stock
|
Buy Now | |
element14
from US$0.11
|
1,830
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SC-74 Package Allows Four Separate Unidirectional Configurations |
Peak Power – 350 Watts, 8 x 20 µS |
ESD Rating of Class N (Exceeding 25 kV) per the Human Body Model |
ESD Rating: IEC 61000–4–2 (ESD) 15 kV (air) 8 kV (contact) IEC 61000–4–4 (EFT) 40 Amps (5/50 ns) IEC 61000–4–5 (lighting) 23 Amps (8/20 µ s) |
UL Flammability Rating of 94V–0 |
Pb-Free Packages are Available |
Applications |
---|
Hand Held Portable Applications such as Cell Phones, Pagers, Notebooks and Notebook Computers |
Description | SMS05, 24 V |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 75 |
V(BR) Min (V) | 26.7 |
VRWM Max (V) | 24 |
IR Max (µA) | 1 |
PPK Max (W) | 350 |
Package Type | SC-74 |
ESD Suppressor TVS 15KV 6-Pin SC-74 T/R | Avnet America |
SMS24T Series 24 V 350 W Uni-Directional Quad TVS Array - SC-74 | Future Electronics |
Diode, Aec-Q101, Esd Protection, Sc-74 | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, SC-74 | element14 |
Where can I find additional details, specifications and documents for a SMS24T1G?
Additional datasheets, footprints and schematics for SMS24T1G are listed on our Part Details page. You can also find images and similar parts to SMS24T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS24T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS24T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS24T1G fall under?
The SMS24T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMS24T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS24T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMS24T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMS24T1G have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMS24T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS24T1G often in real-time on the comparison pages.
What if I can't find stock of SMS24T1G?
You can fill out our help required form which you can use to request a quote for SMS24T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.