Status: | Unknown |
---|---|
Series: | Two-Piece SMS Series |
RoHS: | Compliant |
Product Range | Two-Piece SMS Series |
---|---|
Gasket Material | Tin Plated Steel |
Length | 26.26mm |
Width | 26.26mm |
Depth | 5.08mm |
RoHS Compliant | Yes |
Emi Shielding, 26.26 X 26.26 X 5.08Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SMS-203F?
Additional datasheets, footprints and schematics for SMS-203F are listed on our Part Details page. You can also find images and similar parts to SMS-203F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS-203F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS-203F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS-203F fall under?
The SMS-203F is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to SMS-203F when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS-203F you can contact the distributor directly for product support, shipping queries etc.
Is the SMS-203F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMS-203F have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SMS-203F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS-203F often in real-time on the comparison pages.
What if I can't find stock of SMS-203F?
You can fill out our help required form which you can use to request a quote for SMS-203F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.