Status: | Unknown |
---|---|
Series: | SMS Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.44
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
179
in stock
|
Buy Now | |
Sager
from US$2.13
|
179
in stock
|
Buy Now | |
Powell Electronics
from US$4.57
|
107
in stock
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
element14
from US$2.91
|
-
|
Buy Now | |
Toby Electronics
from US$1.54
|
-
|
Buy Now | |
Farnell
from US$3.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 25Contacts |
Gender | Receptacle |
Product Range | SMS Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Socket, 1.27 X 2.54Mm, 1X25 Position | Newark Electronics |
Headers & Wire Housings Through-Hole Micro Socket, 0.050 x 0.100 Pitch | Sager |
CONN RCPT 25POS 0.05 GOLD PCB | RS |
Conn Socket Strip SKT 25 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
SOCKET, 1.27 X 2.54MM, 1X25WAY | element14 |
Where can I find additional details, specifications and documents for a SMS-125-01-G-S?
Additional datasheets, footprints and schematics for SMS-125-01-G-S are listed on our Part Details page. You can also find images and similar parts to SMS-125-01-G-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS-125-01-G-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS-125-01-G-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS-125-01-G-S fall under?
The SMS-125-01-G-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SMS-125-01-G-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS-125-01-G-S you can contact the distributor directly for product support, shipping queries etc.
Is the SMS-125-01-G-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMS-125-01-G-S have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics, RS and Avnet America have stock available or on a lead time for SMS-125-01-G-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS-125-01-G-S often in real-time on the comparison pages.
What if I can't find stock of SMS-125-01-G-S?
You can fill out our help required form which you can use to request a quote for SMS-125-01-G-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.