Status: | Unknown |
---|---|
Series: | SMR Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 5% |
Product Range | SMR Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 7.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
Film Capacitors .220UF 100V | Rapid Electronics |
Capacitor Film Radial PPS 0.22uF100V | RS |
Capacitor, Film, Pp, 0.22Uf, 100V, Rad | Newark Electronics |
CAP, 0.22µF, 100V, 5%, PPS, RADIAL | element14 |
Where can I find additional details, specifications and documents for a SMR7.5224J100K03L16.5CBULK?
Additional datasheets, footprints and schematics for SMR7.5224J100K03L16.5CBULK are listed on our Part Details page. You can also find images and similar parts to SMR7.5224J100K03L16.5CBULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR7.5224J100K03L16.5CBULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR7.5224J100K03L16.5CBULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR7.5224J100K03L16.5CBULK fall under?
The SMR7.5224J100K03L16.5CBULK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMR7.5224J100K03L16.5CBULK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR7.5224J100K03L16.5CBULK you can contact the distributor directly for product support, shipping queries etc.
Is the SMR7.5224J100K03L16.5CBULK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR7.5224J100K03L16.5CBULK have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMR7.5224J100K03L16.5CBULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR7.5224J100K03L16.5CBULK often in real-time on the comparison pages.
What if I can't find stock of SMR7.5224J100K03L16.5CBULK?
You can fill out our help required form which you can use to request a quote for SMR7.5224J100K03L16.5CBULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.