Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 0.1W 1% Metal Film E24 (5 Flap FL24/10) Resistors 120 Values 18 100 Pieces |
---|---|
Power Rating | 100mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 18100 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Resistor Kit, 0603 1% E24 | Newark Electronics |
RESISTOR KIT, 0603 1% E24 | element14 |
RESISTOR KIT, 0603 1% E24 | Farnell |
SMD resistor kit 120 values 0603 E24 | RS |
Nova Resistor Assortment, SMD, 100mW, 0603, SMR | Distrelec |
Where can I find additional details, specifications and documents for a SMR-61?
Additional datasheets, footprints and schematics for SMR-61 are listed on our Part Details page. You can also find images and similar parts to SMR-61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR-61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR-61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR-61 fall under?
The SMR-61 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SMR-61 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR-61 you can contact the distributor directly for product support, shipping queries etc.
Is the SMR-61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR-61 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for SMR-61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR-61 often in real-time on the comparison pages.
What if I can't find stock of SMR-61?
You can fill out our help required form which you can use to request a quote for SMR-61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.