Status: | Unknown |
---|---|
Series: | SMR Series |
RoHS: | Unknown |
Capacitance | 3300pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 2.5% |
Product Range | SMR Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 3300PF, 250V, FILM, RADIAL | Farnell |
Film Capacitor, 3300 pF, 160 V, 250 V, � 2.5%, Metallized PPS, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMR5332H250J01L16.5TR18?
Additional datasheets, footprints and schematics for SMR5332H250J01L16.5TR18 are listed on our Part Details page. You can also find images and similar parts to SMR5332H250J01L16.5TR18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR5332H250J01L16.5TR18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR5332H250J01L16.5TR18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR5332H250J01L16.5TR18 fall under?
The SMR5332H250J01L16.5TR18 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SMR5332H250J01L16.5TR18 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR5332H250J01L16.5TR18 you can contact the distributor directly for product support, shipping queries etc.
Is the SMR5332H250J01L16.5TR18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR5332H250J01L16.5TR18 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for SMR5332H250J01L16.5TR18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR5332H250J01L16.5TR18 often in real-time on the comparison pages.
What if I can't find stock of SMR5332H250J01L16.5TR18?
You can fill out our help required form which you can use to request a quote for SMR5332H250J01L16.5TR18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.