Status: | Unknown |
---|---|
Series: | SMR Series |
RoHS: | Unknown |
Capacitance | 0.01µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 10% |
Product Range | SMR Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 0.01UF, 400V, FILM, RADIAL | Farnell |
Film Capacitor, 0.01 uF, 200 V, 400 V, � 10%, Metallized PPS, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMR10103K400A01L4BULK?
Additional datasheets, footprints and schematics for SMR10103K400A01L4BULK are listed on our Part Details page. You can also find images and similar parts to SMR10103K400A01L4BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR10103K400A01L4BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR10103K400A01L4BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR10103K400A01L4BULK fall under?
The SMR10103K400A01L4BULK is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SMR10103K400A01L4BULK when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR10103K400A01L4BULK you can contact the distributor directly for product support, shipping queries etc.
Is the SMR10103K400A01L4BULK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR10103K400A01L4BULK have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for SMR10103K400A01L4BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR10103K400A01L4BULK often in real-time on the comparison pages.
What if I can't find stock of SMR10103K400A01L4BULK?
You can fill out our help required form which you can use to request a quote for SMR10103K400A01L4BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.