Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
7,700
in stock
|
Buy Now | |
element14
from US$0.13
|
16,743
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
7,667
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
7,179
in stock
|
Buy Now | |
Farnell
from US$0.13
|
6,811
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,600
in stock
|
Buy Now | |
Sorelec
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now |
Product Range | SM Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 2.5mm |
For Use With | SYM-001T-P0.6 Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | White |
Contact Resistance | 10mohm |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Withstand Voltage | 1.5kV |
Working Voltage | 250V |
CONNECTOR HOUSING, PIN, 6WAY | element14 |
SM Connector Receptacle Housing 6 Pin | RS |
Rcpt Housing, 6Pos, Pa 6, White | Newark Electronics |
6 Position 2.50mm Pitch Latch Lock Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a SMR-06V-N?
Additional datasheets, footprints and schematics for SMR-06V-N are listed on our Part Details page. You can also find images and similar parts to SMR-06V-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR-06V-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR-06V-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR-06V-N fall under?
The SMR-06V-N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SMR-06V-N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR-06V-N you can contact the distributor directly for product support, shipping queries etc.
Is the SMR-06V-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR-06V-N have stock available?
Authorised distributors including element14, RS, CoreStaff, Newark Electronics and Farnell have stock available or on a lead time for SMR-06V-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR-06V-N often in real-time on the comparison pages.
What if I can't find stock of SMR-06V-N?
You can fill out our help required form which you can use to request a quote for SMR-06V-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.