Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,750
in stock
|
Buy Now | |
element14
from US$0.21
|
249,703
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
149,863
in stock
|
Buy Now | |
Farnell
from US$0.10
|
146,386
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
19,338
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
3,365
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
1
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
13
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now |
Product Range | SM Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2.5mm |
For Use With | SYM-001T-P0.6 Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Colour | White |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Withstand Voltage | 1.5kV |
CONNECTOR, HOUSING, RCPT, 4WAY, NYLON | element14 |
Wire To Board Connector, Receptacle, 4 Position, 1Row | Newark Electronics |
SM Connector Receptacle Housing 4 Pin | RS |
CONNECTOR | Heilind Electronics |
Housing | Amar Radio Corporation |
PITCH 2.5MM,3A,AWG #28TO#22 | TTI Europe |
Where can I find additional details, specifications and documents for a SMR-04V-N?
Additional datasheets, footprints and schematics for SMR-04V-N are listed on our Part Details page. You can also find images and similar parts to SMR-04V-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR-04V-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR-04V-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR-04V-N fall under?
The SMR-04V-N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SMR-04V-N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR-04V-N you can contact the distributor directly for product support, shipping queries etc.
Is the SMR-04V-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR-04V-N have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for SMR-04V-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR-04V-N often in real-time on the comparison pages.
What if I can't find stock of SMR-04V-N?
You can fill out our help required form which you can use to request a quote for SMR-04V-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.