Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$0.0425
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
8,000
in stock
|
Buy Now | |
element14
from US$0.07
|
755,656
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
609,532
in stock
|
Buy Now | |
Farnell
from US$0.0425
|
606,221
in stock
|
Buy Now | |
Chip One Stop
from US$0.0496
|
215,174
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
89,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
1,192
in stock
|
Buy Now |
Product Range | SM Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2.5mm |
For Use With | SYM-001T-P0.6 Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | White |
Contact Resistance | 10mohm |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Withstand Voltage | 1.5kV |
Working Voltage | 250V |
HOUSING, RECEPTACLE, 2 WAY, CRIMP, PIN | element14 |
Wire-Board Connector, Receptacle, 2 Position, 2.5Mm | Newark Electronics |
PITCH 2.5MM,3A (AWG#28 TO#22) | TTI Europe |
SM Connector Receptacle Housing 2 Pin | RS |
Where can I find additional details, specifications and documents for a SMR-02V-N?
Additional datasheets, footprints and schematics for SMR-02V-N are listed on our Part Details page. You can also find images and similar parts to SMR-02V-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMR-02V-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMR-02V-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMR-02V-N fall under?
The SMR-02V-N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SMR-02V-N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMR-02V-N you can contact the distributor directly for product support, shipping queries etc.
Is the SMR-02V-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMR-02V-N have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and TTI Europe have stock available or on a lead time for SMR-02V-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMR-02V-N often in real-time on the comparison pages.
What if I can't find stock of SMR-02V-N?
You can fill out our help required form which you can use to request a quote for SMR-02V-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.