Status: | Unknown |
---|---|
Series: | SM-PWM-01C |
RoHS: | Unknown |
Prices starting from US$8.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.54
|
No stock
|
Buy Now | |
Future Electronics
from US$8.06
|
14
in stock
|
Buy Now | |
RS Americas
from US$10.68
|
8
in stock
|
Buy Now | |
Heilind Electronics
-
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
20
in stock
|
Buy Now | |
element14
from US$9.39
|
-
|
Buy Now | |
Farnell
from US$9.97
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensing Method | Infrared |
---|---|
Particle Size Min | 1µm |
Particle Type | Dust |
Sensor Output | Pulse |
Supply Voltage | 5VDC |
Sensor Mounting | Panel / Chassis |
Product Range | SM-PWM-01C |
SVHC | No SVHC (15-Jan-2018) |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
5 V -10 to 60â–‘C 85 % RH (59 x 46 x 18 mm) Smart Dust Particle Sensor | Future Electronics |
Air Quality Sensor, IR LED Dust Sensor,1-10 um, Optical,5V, PWM | Amphenol Advanced Sensors SM-PWM-01C | RS Americas |
DUST SENSOR, PWM, DUAL OUTPUT : 1-2MICROMETER/3-10MICROMETER | Heilind Electronics |
IR LED Dust Sensor | RS |
Sensing Method:Infrared | Newark Electronics |
Dust Sensor, Infrared LED, PWM Output, 1 �m, 5 Vdc | Avnet Abacus |
Where can I find additional details, specifications and documents for a SM-PWM-01C?
Additional datasheets, footprints and schematics for SM-PWM-01C are listed on our Part Details page. You can also find images and similar parts to SM-PWM-01C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM-PWM-01C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM-PWM-01C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM-PWM-01C fall under?
The SM-PWM-01C is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SM-PWM-01C when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM-PWM-01C you can contact the distributor directly for product support, shipping queries etc.
Is the SM-PWM-01C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM-PWM-01C have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for SM-PWM-01C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM-PWM-01C often in real-time on the comparison pages.
What if I can't find stock of SM-PWM-01C?
You can fill out our help required form which you can use to request a quote for SM-PWM-01C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.