Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.45
|
11
in stock
|
Buy Now | |
element14
from US$10.27
|
73
in stock
|
Buy Now | |
Farnell
from US$6.57
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$7.01
|
26
in stock
|
Buy Now | |
Avnet Abacus
-
|
75
in stock
|
Buy Now | |
Avnet America
from US$6.86
|
-
|
Buy Now | |
Sager
from US$6.06
|
-
|
Buy Now | |
Toby Electronics
from US$5.25
|
-
|
Buy Now |
Convert From Coax Type | SMP |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMP |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
RF ADAPTOR, SMP JACK-SMP JACK, 50 OHM | element14 |
Bullet Adaptor, Smp Jack-Smpjack, 50 Ohm | Newark Electronics |
SMP jack to jack straight adapter | RS |
RF / Coaxial Adapter, SMP, Jack, SMP, Jack, Straight Adapter, 50 ohm | Avnet Abacus |
RF Adapters - In Series 50 Ohm SMP Plug, Through-hole | Sager |
Where can I find additional details, specifications and documents for a SMP-J-B-GF-ST-0645?
Additional datasheets, footprints and schematics for SMP-J-B-GF-ST-0645 are listed on our Part Details page. You can also find images and similar parts to SMP-J-B-GF-ST-0645 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP-J-B-GF-ST-0645 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP-J-B-GF-ST-0645 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP-J-B-GF-ST-0645 fall under?
The SMP-J-B-GF-ST-0645 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SMP-J-B-GF-ST-0645 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP-J-B-GF-ST-0645 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP-J-B-GF-ST-0645 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP-J-B-GF-ST-0645 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet Abacus have stock available or on a lead time for SMP-J-B-GF-ST-0645.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP-J-B-GF-ST-0645 often in real-time on the comparison pages.
What if I can't find stock of SMP-J-B-GF-ST-0645?
You can fill out our help required form which you can use to request a quote for SMP-J-B-GF-ST-0645 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.