Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.09
Convert From Coax Type | SMP |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMP |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
IN SERIES ADAPTER | Richardson RFPD |
Rf/Coaxial Adapter, Smp Jack-Smp Jack | Newark Electronics |
Conn SMP Adapter RCP/RCP 0Hz to 40GHz 50Ohm Gold | Avnet America |
Connector | RS Americas |
Where can I find additional details, specifications and documents for a SMP-FSBA-990?
Additional datasheets, footprints and schematics for SMP-FSBA-990 are listed on our Part Details page. You can also find images and similar parts to SMP-FSBA-990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP-FSBA-990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP-FSBA-990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP-FSBA-990 fall under?
The SMP-FSBA-990 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SMP-FSBA-990 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP-FSBA-990 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP-FSBA-990 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP-FSBA-990 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SMP-FSBA-990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP-FSBA-990 often in real-time on the comparison pages.
What if I can't find stock of SMP-FSBA-990?
You can fill out our help required form which you can use to request a quote for SMP-FSBA-990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.