Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.22
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMP |
Convert From Gender | Jack |
Convert To Coax Type | SMP |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rf Coax Adapter, Smp Jack-Jack, 50 Ohm | Newark Electronics |
RF COAX ADAPTER, SMP JACK-JACK, 50 OHM | element14 |
RF / Coaxial Adapter, SMP, Jack, SMP, Jack, Straight Adapter, 50 ohm | Avnet America |
Connector | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a SMP-FSBA-145?
Additional datasheets, footprints and schematics for SMP-FSBA-145 are listed on our Part Details page. You can also find images and similar parts to SMP-FSBA-145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP-FSBA-145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP-FSBA-145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP-FSBA-145 fall under?
The SMP-FSBA-145 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SMP-FSBA-145 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP-FSBA-145 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP-FSBA-145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP-FSBA-145 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SMP-FSBA-145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP-FSBA-145 often in real-time on the comparison pages.
What if I can't find stock of SMP-FSBA-145?
You can fill out our help required form which you can use to request a quote for SMP-FSBA-145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.