Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red Yellow Green |
---|---|
LED Mounting | SMD |
Bulb Size | 2.4mm |
Viewing Angle | 120° |
Lens Shape | Round |
Forward Current / Colour | R 20mA Y 20mA G 20mA |
Luminous Intensity / Colour | R 36mcd Y 16mcd G 40mcd |
Forward Voltage / Colour | R 1.85V Y 1.9V G 1.9V |
Wavelength / Colour | R 640nm Y 585nm G 570nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
LED, 2.4MM, RED/YELL/GRN, 36/16/40(MCD) | Farnell |
Smd Led, Plcc, Red/Green/Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a SMP4-RGY?
Additional datasheets, footprints and schematics for SMP4-RGY are listed on our Part Details page. You can also find images and similar parts to SMP4-RGY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP4-RGY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP4-RGY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP4-RGY fall under?
The SMP4-RGY is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SMP4-RGY when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP4-RGY you can contact the distributor directly for product support, shipping queries etc.
Is the SMP4-RGY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP4-RGY have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SMP4-RGY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP4-RGY often in real-time on the comparison pages.
What if I can't find stock of SMP4-RGY?
You can fill out our help required form which you can use to request a quote for SMP4-RGY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.