Status: | Unknown |
---|---|
Series: | SMP3V3 thru SMP36A |
RoHS: | Unknown |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Available in unidirectional |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication. |
Datasheet |
---|
SMP3V3 thru SMP36A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Infograph |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Transient Voltage Suppressor, Tvs, Transzorb Esmp Series, Unidirectional, 36 V, Smd, 2, 40 V |Vishay SMP36A-M3/84A | Newark Electronics |
Diode TVS Single Uni-Dir 36V 400W 2-Pin SMP T/R | Avnet America |
400W 36V 5% UNI DO220AA | TTI Europe |
DIODE, TVS, UNIDIR, SMP, 400W, 36V, SMP | Farnell |
Where can I find additional details, specifications and documents for a SMP36A-M3/84A?
Additional datasheets, footprints and schematics for SMP36A-M3/84A are listed on our Part Details page. You can also find images and similar parts to SMP36A-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP36A-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP36A-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP36A-M3/84A fall under?
The SMP36A-M3/84A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SMP36A-M3/84A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP36A-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SMP36A-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP36A-M3/84A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SMP36A-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP36A-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SMP36A-M3/84A?
You can fill out our help required form which you can use to request a quote for SMP36A-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.