Status: | Active |
---|---|
Series: | SMP100MC |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
2,100
in stock
|
Buy Now | |
element14
from US$0.53
|
2,100
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Bidirectional crowbar protection |
Voltage: range from 140 V to 400 V |
Low VBO/ VRratio |
Micro capacitance from 15 pF to 30 pF @ 50 V |
Low leakage current: IR= 2 μA max |
Holding current: IH= 150 mA min. |
Repetitive peak pulse current:IPP= 100 A (10/1000 μs) |
Benefits Trisils are not subject to ageing and provide a fail safe mode in short circuit for better protection. Helps equipment meet main standards such as UL60950, IEC 950 / CSA C22.2 and UL1459. Epoxy meets UL94, V0. Package is JEDEC registered (DO-214AA). |
Trisils are not subject to ageing and provide a fail safe mode in short circuit for better protection. |
Helps equipment meet main standards such as UL60950, IEC 950 / CSA C22.2 and UL1459. |
Epoxy meets UL94, V0. |
Package is JEDEC registered (DO-214AA). |
Complies with the following standards GR-1089 Core ITU-T-K20/K21 IEC 61000-4-5 TIA/EIA IS-968 UL497B recognized, UL file E136224 |
GR-1089 Core |
ITU-T-K20/K21 |
IEC 61000-4-5 |
TIA/EIA IS-968 |
UL497B recognized, UL file E136224 |
Product Specifications |
---|
DS3406 Trisil™ for telecom equipment protection |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
Transil 100A 200V Bi-Directional Smb | Newark Electronics |
TRISIL, 100A, 200V, BIDIRECT, SMB | element14 |
Thyristor DIAC 200V 18A 2-Pin SMB T/R | Avnet Silica |
SMP100MC Series 150 mA 200 V Bi Directional Protecting Trisil SMT - DO-214AA | Future Electronics |
Where can I find additional details, specifications and documents for a SMP100MC-200?
Additional datasheets, footprints and schematics for SMP100MC-200 are listed on our Part Details page. You can also find images and similar parts to SMP100MC-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP100MC-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP100MC-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP100MC-200 fall under?
The SMP100MC-200 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to SMP100MC-200 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP100MC-200 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP100MC-200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMP100MC-200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for SMP100MC-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP100MC-200 often in real-time on the comparison pages.
What if I can't find stock of SMP100MC-200?
You can fill out our help required form which you can use to request a quote for SMP100MC-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.