Status: | Active |
---|---|
Series: | SMP100LC |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
2,500
in stock
|
Buy Now | |
element14
from US$0.59
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.60
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Bidirectional crowbar protection |
Voltage range from 8 V to 400 V |
Low capacitance from 20 pF to 45 pF @ 2 V |
Low leakage current: IR= 2 μA max |
Holding current: IH= 150 mA min. |
Repetitive peak pulse current:IPP= 100 A (10/1000 μs) |
Benefits Trisils are not subject to ageing and provide a fail safe mode in short circuit for better protection. Helps equipment meet main standards such as UL60950, IEC 950 / CSA C22.2 and UL1459. Epoxy meets UL94, V0. Package is JEDEC registered (DO-214AA). |
Trisils are not subject to ageing and provide a fail safe mode in short circuit for better protection. |
Helps equipment meet main standards such as UL60950, IEC 950 / CSA C22.2 and UL1459. |
Epoxy meets UL94, V0. |
Package is JEDEC registered (DO-214AA). |
Complies with the following standards GR-1089 Core ITU-T-K20/K21 IEC 61000-4-5 IEC 61000-4-2 level 4 TIA/EIA IS-968 UL497B recognized, UL file E136224 |
GR-1089 Core |
ITU-T-K20/K21 |
IEC 61000-4-5 |
IEC 61000-4-2 level 4 |
TIA/EIA IS-968 |
UL497B recognized, UL file E136224 |
Product Specifications |
---|
DS1916 Trisil™ for telecom equipment protection |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
Transient Voltage Suppressor, Trisil Smp100Lc Series, Bidirectional, 55 V, Do-214Aa, 2 Rohs Compliant: Yes |Stmicroelectronics SMP100LC-65 | Newark Electronics |
DIODE, TVS, 65V, SMB | element14 |
Telecom transient arrestor,SMP100LC-65 | RS |
Thyristor SIDAC 65V 24A 2-Pin DO-214AA T/R | Avnet Silica |
SMP100LC Series 150 mA 65 V SMT Bi Directional Protecting Trisil - DO-214AA | Future Electronics |
Where can I find additional details, specifications and documents for a SMP100LC-65?
Additional datasheets, footprints and schematics for SMP100LC-65 are listed on our Part Details page. You can also find images and similar parts to SMP100LC-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP100LC-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP100LC-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP100LC-65 fall under?
The SMP100LC-65 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to SMP100LC-65 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP100LC-65 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP100LC-65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMP100LC-65 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for SMP100LC-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP100LC-65 often in real-time on the comparison pages.
What if I can't find stock of SMP100LC-65?
You can fill out our help required form which you can use to request a quote for SMP100LC-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.