SMP100LC-160 Thyristor surge suppressor (TSS) by STMicroelectronics

Trisil™ for telecom equipment protection

Status: Active
Series: SMP100LC
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SMP100LC is a series of low capacitance transient surge arrestors designed for the protection of high data rate communication equipment. The low capacitance of the devices avoids any distortion of the signal and is compatible with digital transmission line cards (xDSL, ISDN...). SMP100LC series tested and confirmed compatible with Cooper Bussmann Telecom Circuit Protector TCP 1.25A. The SMP100LC-xxx with the fuse TCP1.25A or TCP2A is compliant with Telcordia GR1089 (lightning and AC power fault tests), ITU-T K20/K21 (lightning and AC power fault tests), TIA/EIA-IS-968 (formerly FCC Part 68 lightning tests), and UL60950 (AC power fault tests). The use of the TCP1.25A allows the SMP100LC-xxx to be safe for the 2nd level (B criteria) AC power fault tests.

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$0.93
450
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for element14
element14
from US$0.52
-
Buy Now
Logo for Farnell
Farnell
from US$0.84
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Bidirectional crowbar protection
Voltage range from 8 V to 400 V
Low capacitance from 20 pF to 45 pF @ 2 V
Low leakage current: IR= 2 μA max
Holding current: IH= 150 mA min.
Repetitive peak pulse current:IPP= 100 A (10/1000 μs)
Benefits Trisils are not subject to ageing and provide a fail safe mode in short circuit for better protection. Helps equipment meet main standards such as UL60950, IEC 950 / CSA C22.2 and UL1459. Epoxy meets UL94, V0. Package is JEDEC registered (DO-214AA).
Trisils are not subject to ageing and provide a fail safe mode in short circuit for better protection.
Helps equipment meet main standards such as UL60950, IEC 950 / CSA C22.2 and UL1459.
Epoxy meets UL94, V0.
Package is JEDEC registered (DO-214AA).
Complies with the following standards GR-1089 Core ITU-T-K20/K21 IEC 61000-4-5 IEC 61000-4-2 level 4 TIA/EIA IS-968 UL497B recognized, UL file E136224
GR-1089 Core
ITU-T-K20/K21
IEC 61000-4-5
IEC 61000-4-2 level 4
TIA/EIA IS-968
UL497B recognized, UL file E136224

Resources






Alternative Descriptions

STMicroelectronics, SMP100LC-160 | RS
SMP100LC Series 150 mA 160 V Bi Directional Protecting Trisil SMT - DO-214AA | Future Electronics
Thyristor DIAC 160V 24A 2-Pin DO-214AA T/R | Avnet America
DIODE, TVS, 160V, SMB | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMP100LC-160?

Additional datasheets, footprints and schematics for SMP100LC-160 are listed on our Part Details page. You can also find images and similar parts to SMP100LC-160 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMP100LC-160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP100LC-160 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMP100LC-160 fall under?

The SMP100LC-160 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).

Can I view similar or alternative parts?

You can view similar parts to SMP100LC-160 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMP100LC-160 you can contact the distributor directly for product support, shipping queries etc.

Is the SMP100LC-160 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SMP100LC-160 have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SMP100LC-160.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMP100LC-160 often in real-time on the comparison pages.

What if I can't find stock of SMP100LC-160?

You can fill out our help required form which you can use to request a quote for SMP100LC-160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay