Status: | Unknown |
---|---|
Series: | Trisil SMP-0SCMC Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now |
Product Range | Trisil SMP-0SCMC Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS DIODE, 75V, BIDIR, DO-214AA | Farnell |
Where can I find additional details, specifications and documents for a SMP0900SCMC?
Additional datasheets, footprints and schematics for SMP0900SCMC are listed on our Part Details page. You can also find images and similar parts to SMP0900SCMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP0900SCMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP0900SCMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP0900SCMC fall under?
The SMP0900SCMC is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMP0900SCMC when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP0900SCMC you can contact the distributor directly for product support, shipping queries etc.
Is the SMP0900SCMC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMP0900SCMC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SMP0900SCMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP0900SCMC often in real-time on the comparison pages.
What if I can't find stock of SMP0900SCMC?
You can fill out our help required form which you can use to request a quote for SMP0900SCMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.