Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,000
in stock
|
Buy Now | |
element14
from US$0.10
|
50,169
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
35,636
in stock
|
Buy Now | |
Farnell
from US$0.08
|
33,505
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,090
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
15
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Product Range | SM Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 2.5mm |
For Use With | SHF-001T-0.8BS Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Colour | White |
Contact Resistance | 10mohm |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Withstand Voltage | 1.5kV |
Working Voltage | 250V |
CONNECTOR HOUSING, PLUG, 4 WAY, PLASTIC | element14 |
Connector, Housing, Plug, 4 Position, 1Row | Newark Electronics |
SM Connector Housing 4 Pin | RS |
Housing | Amar Radio Corporation |
PITCH 2.5MM,3A,AWG #28TO#22 | TTI Europe |
Where can I find additional details, specifications and documents for a SMP-04V-NC?
Additional datasheets, footprints and schematics for SMP-04V-NC are listed on our Part Details page. You can also find images and similar parts to SMP-04V-NC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP-04V-NC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP-04V-NC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP-04V-NC fall under?
The SMP-04V-NC is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SMP-04V-NC when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP-04V-NC you can contact the distributor directly for product support, shipping queries etc.
Is the SMP-04V-NC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP-04V-NC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and CoreStaff have stock available or on a lead time for SMP-04V-NC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP-04V-NC often in real-time on the comparison pages.
What if I can't find stock of SMP-04V-NC?
You can fill out our help required form which you can use to request a quote for SMP-04V-NC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.