Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
10,000
in stock
|
Buy Now | |
element14
from US$0.06
|
481,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
373,554
in stock
|
Buy Now | |
Farnell
from US$0.0400
|
373,005
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
27,561
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
25,802
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
14,020
in stock
|
Buy Now | |
Sorelec
-
|
12,000
in stock
|
Buy Now |
Product Range | SM Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 2.5mm |
For Use With | SHF-001T-0.8BS Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | White |
Contact Resistance | 10mohm |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Withstand Voltage | 1.5kV |
Working Voltage | 250V |
CONNECTOR HOUSING, PLUG, 2 WAY, PLASTIC | element14 |
Wire To Board Connector, Plug, 2 Position, 2.5Mm | Newark Electronics |
SM Connector Housing 2 Pin | RS |
Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SMP-02V-NC?
Additional datasheets, footprints and schematics for SMP-02V-NC are listed on our Part Details page. You can also find images and similar parts to SMP-02V-NC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP-02V-NC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP-02V-NC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP-02V-NC fall under?
The SMP-02V-NC is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SMP-02V-NC when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP-02V-NC you can contact the distributor directly for product support, shipping queries etc.
Is the SMP-02V-NC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP-02V-NC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for SMP-02V-NC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP-02V-NC often in real-time on the comparison pages.
What if I can't find stock of SMP-02V-NC?
You can fill out our help required form which you can use to request a quote for SMP-02V-NC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.