Status: | Unknown |
---|---|
Series: | SMOX Series |
RoHS: | Unknown |
Product Range | SMOX Series |
---|---|
Connector Colour | - |
Connector Mounting | Surface Mount |
Mounting Hole Dia | - |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | Terminal |
Contact Resistance | 2mohm |
Current Rating | 3A |
External Length / Height | 2mm |
Height | 2mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Test Pin, Pcb | Newark Electronics |
TEST POINT, SM, TALL | element14 |
TEST POINT, SM, TALL | Farnell |
Where can I find additional details, specifications and documents for a SMOX/060/B1 GOLD?
Additional datasheets, footprints and schematics for SMOX/060/B1 GOLD are listed on our Part Details page. You can also find images and similar parts to SMOX/060/B1 GOLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMOX/060/B1 GOLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMOX/060/B1 GOLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMOX/060/B1 GOLD fall under?
The SMOX/060/B1 GOLD is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to SMOX/060/B1 GOLD when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMOX/060/B1 GOLD you can contact the distributor directly for product support, shipping queries etc.
Is the SMOX/060/B1 GOLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMOX/060/B1 GOLD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SMOX/060/B1 GOLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMOX/060/B1 GOLD often in real-time on the comparison pages.
What if I can't find stock of SMOX/060/B1 GOLD?
You can fill out our help required form which you can use to request a quote for SMOX/060/B1 GOLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.