Status: | Active |
---|---|
Series: | MMBD914L |
RoHS: | Compliant |
Prices starting from US$0.0409
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0455
|
19,534
in stock
|
Buy Now | |
Future Electronics
from US$0.0414
|
231,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.0409
|
27,000
in stock
|
Buy Now | |
element14
from US$0.0455
|
19,534
in stock
|
Buy Now | |
Chip One Stop
from US$0.0464
|
7,597
in stock
|
Buy Now | |
Avnet Asia
from US$0.0440
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBD914L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
SMMBD914 Series 100 V 200 mA High Speed Switching Diode - SOT-23-3 | Future Electronics |
Ss Sot23 Swch Dio Spcl Rohs Compliant: Yes |Onsemi SMMBD914LT1G | Newark Electronics |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SMALL SIGNAL, AEC-Q101, 100V | element14 |
Where can I find additional details, specifications and documents for a SMMBD914LT1G?
Additional datasheets, footprints and schematics for SMMBD914LT1G are listed on our Part Details page. You can also find images and similar parts to SMMBD914LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBD914LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBD914LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBD914LT1G fall under?
The SMMBD914LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMMBD914LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBD914LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBD914LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBD914LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SMMBD914LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBD914LT1G often in real-time on the comparison pages.
What if I can't find stock of SMMBD914LT1G?
You can fill out our help required form which you can use to request a quote for SMMBD914LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.