Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 2.24 x 1.54 x 0.94 |
---|---|
Dimensions LxWxH (mm) | 57 x 39 x 24 |
Grade | Medical |
Mounting Style | External |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MIN (°C) | 0 |
Output Current (A) | 0.66 |
Output Voltage (Vdc) | 9 |
Package Type | Wall Plug |
Power (W) | 5.94 |
Region | Global |
Safety Approvals | CE, FCC, PSE, TUV, UL/cUL |
Safety Standards | 60601 |
Series Power (W) | 6 |
Where can I find additional details, specifications and documents for a SMM6-9?
Additional datasheets, footprints and schematics for SMM6-9 are listed on our Part Details page. You can also find images and similar parts to SMM6-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMM6-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMM6-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMM6-9 fall under?
The SMM6-9 is listed under power > ac-dc-power-supplies > external > smm6-series > smm6-9.
Can I view similar or alternative parts?
You can view similar parts to SMM6-9 when available in the smm6-9 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMM6-9 you can contact the distributor directly for product support, shipping queries etc.
Is the SMM6-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMM6-9 have stock available?
There is no stock from authorised distributors for SMM6-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMM6-9 often in real-time on the comparison pages.
What if I can't find stock of SMM6-9?
You can fill out our help required form which you can use to request a quote for SMM6-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.