Status: | Unknown |
---|---|
Series: | SMM0207 |
RoHS: | Compliant |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
TTI Europe
from US$0.06
|
82,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
28,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0491
|
2,580
in stock
|
Buy Now | |
Rutronik
from US$0.0410
|
-
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
MELF resistor with high power rating |
AEC-Q200 qualified |
Advanced metal film technology |
Applications |
---|
Automotive |
Telecommunication |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
SMM0207 |
General Information |
---|
General Information |
Markings |
---|
Surface Mount Resistor Marking |
Packaging Information |
---|
Ordering Info |
Product Literature |
---|
Selector Guide |
Product Overview |
Support Tools |
---|
Checklist |
Infographic |
Infographic - MELF |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
1M OHM 1% 1W 50PPM | TTI Europe |
SMM0207 Series 0207 1 W 1 Mohm ▒1 % ▒50 ppm/░K Thin Film Resistor - MELF | Future Electronics |
Resistor: thin film | Transfer Multisort Elektronik |
MM0207 1M 1% 1W TK50 | Rutronik |
Res, Aec-Q200, Thin Film, 1M, 1%, 0207 | Newark Electronics |
Surface Mount MELF Resistor, 1 MOhm, ± 1%, 400 mW, 0207 [6123 Metric], Thin Film | Avnet America |
RES, AUTO, THIN FILM, 1M, 1%, 0207 | element14 |
Surface Mount MELF Resistor, 1 MOhm, � 1%, 400 mW, 0207 [6123 Metric], Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMM02070C1004FBP00?
Additional datasheets, footprints and schematics for SMM02070C1004FBP00 are listed on our Part Details page. You can also find images and similar parts to SMM02070C1004FBP00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMM02070C1004FBP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMM02070C1004FBP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMM02070C1004FBP00 fall under?
The SMM02070C1004FBP00 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to SMM02070C1004FBP00 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMM02070C1004FBP00 you can contact the distributor directly for product support, shipping queries etc.
Is the SMM02070C1004FBP00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SMM02070C1004FBP00 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for SMM02070C1004FBP00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMM02070C1004FBP00 often in real-time on the comparison pages.
What if I can't find stock of SMM02070C1004FBP00?
You can fill out our help required form which you can use to request a quote for SMM02070C1004FBP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.