Status: | Unknown |
---|---|
Series: | ZM Series |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0338
|
2,716
in stock
|
Buy Now | |
element14
from US$0.0390
|
9,608
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
3,311
in stock
|
Buy Now | |
Chip One Stop
from US$0.0208
|
2,568
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
220
in stock
|
Buy Now | |
TTI Europe
from US$0.0180
|
-
|
Buy Now |
Product Range | ZM Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 30AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST ZM Series Housing Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
CONTACT, PIN, CRIMP, 28-30AWG | element14 |
Contact, Pin, Crimp, 28-30Awg | Newark Electronics |
Terminal | Amar Radio Corporation |
PITCH3.96MM,7A,300V,CRIMP | TTI Europe |
Where can I find additional details, specifications and documents for a SMM-003T-P0.5?
Additional datasheets, footprints and schematics for SMM-003T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SMM-003T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMM-003T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMM-003T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMM-003T-P0.5 fall under?
The SMM-003T-P0.5 is listed under JST Parts.
Can I view similar or alternative parts?
You can view similar parts to SMM-003T-P0.5 when available in the JST Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMM-003T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SMM-003T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMM-003T-P0.5 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Amar Radio Corporation have stock available or on a lead time for SMM-003T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMM-003T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SMM-003T-P0.5?
You can fill out our help required form which you can use to request a quote for SMM-003T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.