Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
1411(3528mm) size |
Hight-brightness chip LED with reflector |
Package Type | Reflector(PLCC2) |
---|---|
LED Type | High Brightness |
Application | Industrial Equipment |
Package size[mm] | 3.5x2.8 (t=1.9) |
Emitting color | Bluish-Green |
Luminous Intensity(Single)(Typ.)[mcd] | 1100 |
Number of Brightness Rank | 4 |
Dominant wave-length λD(Single)(Typ.)[nm] | 528 |
Forward Voltage VF (Typ.) [V] | 3.4 |
IF @ VF [mA] | 20 |
Chip Structure | InGaN |
Power Dissipation [mW] | 120 |
Operating Temperature[°C] | -40 to 100 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SMLZ14EGT(A) Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED Blue-Green 1100mcd Reflector SMT3528 | RS |
LED, BLUE GREEN, 1.1CD, 528NM, PLCC | element14 |
LED Uni-Color Blue Green Chip LED 2-Pin PLCC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMLZ14EGTT86A?
Additional datasheets, footprints and schematics for SMLZ14EGTT86A are listed on our Part Details page. You can also find images and similar parts to SMLZ14EGTT86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLZ14EGTT86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLZ14EGTT86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLZ14EGTT86A fall under?
The SMLZ14EGTT86A is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLZ14EGTT86A when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLZ14EGTT86A you can contact the distributor directly for product support, shipping queries etc.
Is the SMLZ14EGTT86A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMLZ14EGTT86A have stock available?
Authorised distributors including RS, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for SMLZ14EGTT86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLZ14EGTT86A often in real-time on the comparison pages.
What if I can't find stock of SMLZ14EGTT86A?
You can fill out our help required form which you can use to request a quote for SMLZ14EGTT86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.