Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
825
in stock
|
Buy Now | |
CoreStaff
from US$0.53
|
4,754
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
2,840
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
904
in stock
|
Buy Now | |
element14
from US$0.72
|
904
in stock
|
Buy Now | |
Farnell
from US$0.68
|
904
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Brightness Tri-Color LEDs |
Low height and improved color mixture made possible by flat frame structure. |
Silicon Resin Type |
Package Type | Triple Color / Reflector |
---|---|
LED Type | High Brightness |
Application | Home Appliance, Industrial Equipment, Healthcare, Amusement |
Package size[mm] | 3.5x2.8 (t=0.6) |
Emitting color | Red / Green / Blue |
Dominant wave-length λD(Multi)(Typ.)[nm] | 624 / 527 / 470 |
Number of Brightness Rank | 8 |
Luminous Intensity(Multi)(Typ.)[mcd] | 700 / 1200 / 400 |
Forward Voltage VF (Typ.) [V] | 2.1 / 3.3 / 3.3 |
IF @ VF [mA] | 20 |
Chip Structure | AIGaInP / InGaN |
Power Dissipation [mW] | 400 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SMLVN6RGB1U Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED | Transfer Multisort Elektronik |
Led, Red/Grn/Blu, 700Mcd/1.2Cd/400Mcd Rohs Compliant: Yes |Rohm SMLVN6RGB1U1 | Newark Electronics |
LED, RED/GRN/BLU, 700MCD/1.2CD/400MCD | element14 |
RGB LED 700/1200/400mcd SMT 3528(1411) | RS |
LED Uni-Color Blue/Green/Red Chip LED 6-Pin SMD T/R | Avnet America |
CHIP LED RGB PLCC6 | Rutronik |
Red/Green/Blue 2.8 x 3.1 x 0.6 mm 700/1200/400 mcd Diffused 2.1/3.3 V SMT LED | Future Electronics |
Where can I find additional details, specifications and documents for a SMLVN6RGB1U1?
Additional datasheets, footprints and schematics for SMLVN6RGB1U1 are listed on our Part Details page. You can also find images and similar parts to SMLVN6RGB1U1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLVN6RGB1U1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLVN6RGB1U1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLVN6RGB1U1 fall under?
The SMLVN6RGB1U1 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLVN6RGB1U1 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLVN6RGB1U1 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLVN6RGB1U1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMLVN6RGB1U1 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SMLVN6RGB1U1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLVN6RGB1U1 often in real-time on the comparison pages.
What if I can't find stock of SMLVN6RGB1U1?
You can fill out our help required form which you can use to request a quote for SMLVN6RGB1U1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.