Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
PICOLEDâ„¢ series |
1.0x0.6(t=0.2)mm :Ultra-small & ultra-thin package |
Package Type | Mini-mold |
---|---|
LED Type | Standard |
Application | Home Appliance, Industrial Equipment, Wearable |
Package size[mm] | 1.0x0.6 (t=0.2) |
Emitting color | Bluish-Green |
Luminous Intensity(Single)(Typ.)[mcd] | 110 |
Number of Brightness Rank | 3 |
Dominant wave-length λD(Single)(Typ.)[nm] | 527 |
Forward Voltage VF (Typ.) [V] | 3 |
IF @ VF [mA] | 5 |
Chip Structure | InGaN |
Power Dissipation [mW] | 34 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SMLP13EC8T Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED, GREEN, 110MCD, 527NM | Farnell |
LED Uni-Color Blue Green Chip LED 2-Pin 0402 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SMLP13EC8TT86?
Additional datasheets, footprints and schematics for SMLP13EC8TT86 are listed on our Part Details page. You can also find images and similar parts to SMLP13EC8TT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLP13EC8TT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLP13EC8TT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLP13EC8TT86 fall under?
The SMLP13EC8TT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLP13EC8TT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLP13EC8TT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLP13EC8TT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMLP13EC8TT86 have stock available?
Authorised distributors including Chip One Stop, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for SMLP13EC8TT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLP13EC8TT86 often in real-time on the comparison pages.
What if I can't find stock of SMLP13EC8TT86?
You can fill out our help required form which you can use to request a quote for SMLP13EC8TT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.