Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
102,154
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
10,158
in stock
|
Buy Now | |
element14
from US$0.13
|
10,158
in stock
|
Buy Now | |
Farnell
from US$0.12
|
10,158
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
PICOLEDâ„¢ series |
1.0x0.6(t=0.2)mm :Ultra-small & ultra-thin package |
Package Type | Mini-mold |
---|---|
LED Type | Standard |
Application | Home Appliance, Industrial Equipment, Wearable |
Package size[mm] | 1.0x0.6 (t=0.2) |
Emitting color | Red |
Luminous Intensity(Single)(Typ.)[mcd] | 85 |
Number of Brightness Rank | 3 |
Dominant wave-length λD(Single)(Typ.)[nm] | 620 |
Forward Voltage VF (Typ.) [V] | 2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 50 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-P12UT(R) Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Picoled, Red, 620 Nm, 2 V, 20 Ma, 85 Mcd Rohs Compliant: Yes |Rohm SML-P12UTT86R | Newark Electronics |
LED, RED, 85MCD, 620NM, 0402 | element14 |
LED,red,85mcd,top-looking,1006 | RS |
SML-P1 Series Red 0402 Clear 85 mcd 2V Surface Mount PICOLEDĂ” LED | Future Electronics |
LED Uni-Color Red Chip LED 2-Pin 0402 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SML-P12UTT86R?
Additional datasheets, footprints and schematics for SML-P12UTT86R are listed on our Part Details page. You can also find images and similar parts to SML-P12UTT86R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-P12UTT86R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-P12UTT86R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-P12UTT86R fall under?
The SML-P12UTT86R is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-P12UTT86R when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-P12UTT86R you can contact the distributor directly for product support, shipping queries etc.
Is the SML-P12UTT86R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-P12UTT86R have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for SML-P12UTT86R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-P12UTT86R often in real-time on the comparison pages.
What if I can't find stock of SML-P12UTT86R?
You can fill out our help required form which you can use to request a quote for SML-P12UTT86R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.