Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,300
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
18,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
12,965
in stock
|
Buy Now | |
element14
from US$0.10
|
12,965
in stock
|
Buy Now | |
Farnell
from US$0.10
|
12,965
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
5,734
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
185
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
PICOLEDâ„¢-eco series |
1.0x0.6(t=0.2)mm :Ultra-small & ultra-thin package |
Luminous intensity is selected at IF=1mA. |
Package Type | Mini-mold |
---|---|
LED Type | Low Current |
Application | Home Appliance, Industrial Equipment, Wearable |
Package size[mm] | 1.0x0.6 (t=0.2) |
Emitting color | Red |
Luminous Intensity(Single)(Typ.)[mcd] | 6.3 |
Number of Brightness Rank | 4 |
Dominant wave-length λD(Single)(Typ.)[nm] | 621 |
Forward Voltage VF (Typ.) [V] | 1.8 |
IF @ VF [mA] | 1 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 50 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-P11UT(R) Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Red 2.5 mcd 1.8 V 621 nm 0402 (1006 Metric) Surface Mount LED Indication | Future Electronics |
Led, Picoled, Red, 621 Nm, 1.8 V, 1 Ma, 2.5 Mcd Rohs Compliant: Yes |Rohm SML-P11UTT86R | Newark Electronics |
LED, RED, 2.5MCD, 621NM, 0402 | element14 |
LED Uni-Color Red Chip LED 2-Pin 0402 T/R | Avnet America |
PICOLED-Eco LED Red 6.3mcd SMT1006(0402) | RS |
LED | Transfer Multisort Elektronik |
CHIP LED RED NEW VERSION | Rutronik |
Where can I find additional details, specifications and documents for a SML-P11UTT86R?
Additional datasheets, footprints and schematics for SML-P11UTT86R are listed on our Part Details page. You can also find images and similar parts to SML-P11UTT86R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-P11UTT86R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-P11UTT86R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-P11UTT86R you can contact the distributor directly for product support, shipping queries etc.
Is the SML-P11UTT86R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-P11UTT86R have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SML-P11UTT86R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-P11UTT86R often in real-time on the comparison pages.
What if I can't find stock of SML-P11UTT86R?
You can fill out our help required form which you can use to request a quote for SML-P11UTT86R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.