Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
410
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
5,050
in stock
|
Buy Now | |
element14
from US$0.17
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0805(20125mm) size |
Hight-brightness chip LED with reflector |
Package Type | Reflector |
---|---|
LED Type | Standard |
Application | Industrial Equipment |
Package size[mm] | 2.0x1.25 (t=0.8) |
Emitting color | Yellow |
Luminous Intensity(Single)(Typ.)[mcd] | 160 |
Number of Brightness Rank | 2 |
Dominant wave-length λD(Single)(Typ.)[nm] | 590 |
Forward Voltage VF (Typ.) [V] | 2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 75 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-M13YT Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Growth of Medical Sensors & Electronic Components Demand Due To Covid-19 |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED Single Chip Yellow 590nm 30mA 2-Pin SMD Emboss T/R | Avnet America |
LED, YELLOW, 160MCD, 590NM | element14 |
Led, Yellow, 160Mcd, 590Nm | Newark Electronics |
CHIP LED YELLOW | Rutronik |
Chip LED, Type=with reflector, Package=2.0x1.25(t=0.8), Color = Yellow, 590nm | Future Electronics |
Where can I find additional details, specifications and documents for a SML-M13YTT86?
Additional datasheets, footprints and schematics for SML-M13YTT86 are listed on our Part Details page. You can also find images and similar parts to SML-M13YTT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-M13YTT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-M13YTT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-M13YTT86 fall under?
The SML-M13YTT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-M13YTT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-M13YTT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-M13YTT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-M13YTT86 have stock available?
Authorised distributors including CoreStaff, Avnet America, Chip One Stop, element14 and Farnell have stock available or on a lead time for SML-M13YTT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-M13YTT86 often in real-time on the comparison pages.
What if I can't find stock of SML-M13YTT86?
You can fill out our help required form which you can use to request a quote for SML-M13YTT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.