Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Yellow |
---|---|
LED Mounting | SMD |
Bulb Size | 1mm |
Viewing Angle | 120° |
Lens Shape | Dome |
Forward Current / Colour | Y 30mA G 25mA |
Luminous Intensity / Colour | Y 50mcd G 20mcd |
Forward Voltage / Colour | Y 2V G 2.2V |
Wavelength / Colour | Y 590nm G 574nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Standard LEDs - SMD R/A SMD Bi-Color LED Ylw 590nm/Grn 574nm | Future Electronics |
Led, 1Mm, Yellow/Green, Smd | Newark Electronics |
1x3mm RT ANG SMT LEDS, AlInGaP YLW/GRN BICLR | Lumex SML-LXR851SYSUGCTR | RS Americas |
LED, YELLOW / GREEN, 1MM, SMD | Farnell |
Where can I find additional details, specifications and documents for a SML-LXR851SYSUGCTR?
Additional datasheets, footprints and schematics for SML-LXR851SYSUGCTR are listed on our Part Details page. You can also find images and similar parts to SML-LXR851SYSUGCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LXR851SYSUGCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LXR851SYSUGCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LXR851SYSUGCTR fall under?
The SML-LXR851SYSUGCTR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SML-LXR851SYSUGCTR when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LXR851SYSUGCTR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LXR851SYSUGCTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-LXR851SYSUGCTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SML-LXR851SYSUGCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LXR851SYSUGCTR often in real-time on the comparison pages.
What if I can't find stock of SML-LXR851SYSUGCTR?
You can fill out our help required form which you can use to request a quote for SML-LXR851SYSUGCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.