Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
LED Mounting | SMD |
Bulb Size | 1mm |
Viewing Angle | 120° |
Lens Shape | Dome |
Forward Current / Color | R 30mA, G 25mA |
Luminous Intensity / Color | R 30mcd, G 15mcd |
RoHS Compliant | Yes |
Led, 1Mm, Red/Green, Smd, Full Reel | Newark Electronics |
Red/Green 1 x 3 mm 120░ Diffused 30/15 mcd 2/2.2 V Right Angle Surface Mount LED | Future Electronics |
RT ANG SMT LED, AlInGaP RD/GRN, WHT DF LENS | Lumex SML-LXR851SISUGWTR | RS Americas |
LED, RED/GREEN, 30/15(MCD) | Farnell |
Where can I find additional details, specifications and documents for a SML-LXR851SISUGWTR?
Additional datasheets, footprints and schematics for SML-LXR851SISUGWTR are listed on our Part Details page. You can also find images and similar parts to SML-LXR851SISUGWTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LXR851SISUGWTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LXR851SISUGWTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LXR851SISUGWTR fall under?
The SML-LXR851SISUGWTR is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-LXR851SISUGWTR when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LXR851SISUGWTR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LXR851SISUGWTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SML-LXR851SISUGWTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Farnell have stock available or on a lead time for SML-LXR851SISUGWTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LXR851SISUGWTR often in real-time on the comparison pages.
What if I can't find stock of SML-LXR851SISUGWTR?
You can fill out our help required form which you can use to request a quote for SML-LXR851SISUGWTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.