Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | 1mm |
Viewing Angle | 120° |
Lens Shape | Dome |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 50mcd G 20mcd |
Forward Voltage / Colour | R 2V G 2.1V |
Wavelength / Colour | R 636nm G 565nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Led, 1Mm, Green, Red, R 50Mcd, G 20Mcd, 120 , R 2V, G 2.1V, R 20Ma, G 20Ma Rohs Compliant: Yes |Lumex SML-LXR851SISGC-TR | Newark Electronics |
LED, 1MM, RED/GREEN, 50/20(MCD) | element14 |
Super Red/Super Green 1 x 3 mm 120░ Clear 50/20 mcd 2/2.1 V Right Angle SMT LED | Future Electronics |
1x3mm RT ANG SMT LED, AlInGaP RD/GRN BICLR | Lumex SML-LXR851SISGC-TR | RS Americas |
Where can I find additional details, specifications and documents for a SML-LXR851SISGC-TR?
Additional datasheets, footprints and schematics for SML-LXR851SISGC-TR are listed on our Part Details page. You can also find images and similar parts to SML-LXR851SISGC-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LXR851SISGC-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LXR851SISGC-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LXR851SISGC-TR fall under?
The SML-LXR851SISGC-TR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SML-LXR851SISGC-TR when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LXR851SISGC-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LXR851SISGC-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-LXR851SISGC-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for SML-LXR851SISGC-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LXR851SISGC-TR often in real-time on the comparison pages.
What if I can't find stock of SML-LXR851SISGC-TR?
You can fill out our help required form which you can use to request a quote for SML-LXR851SISGC-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.