Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Yellow |
---|---|
LED Mounting | SMD |
Bulb Size | 3mm x 2mm |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Color | Y 30mA, G 25mA |
Luminous Intensity / Color | Y 10mcd, G 10mcd |
RoHS Compliant | Yes |
Led, 3Mm X 2Mm, Yellow/Green, Sot-23-3, Full Reel | Newark Electronics |
3 PAD SMT LED,585/565nm YEL/GRN, WTR CLR | Future Electronics |
3 PAD SMT LED,585/565nm YEL/GRN, WTR CLR | Lumex SML-LX15YGC-RP-TR | RS Americas |
LED, 3MM X 2MM, YELLOW / GREEN, SOT-23-3, FULL REEL | element14 |
LED, 3MM X 2MM, YELLOW/GREEN, 10MCD | Farnell |
Where can I find additional details, specifications and documents for a SML-LX15YGC-RP-TR?
Additional datasheets, footprints and schematics for SML-LX15YGC-RP-TR are listed on our Part Details page. You can also find images and similar parts to SML-LX15YGC-RP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LX15YGC-RP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LX15YGC-RP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LX15YGC-RP-TR fall under?
The SML-LX15YGC-RP-TR is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-LX15YGC-RP-TR when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LX15YGC-RP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LX15YGC-RP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SML-LX15YGC-RP-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SML-LX15YGC-RP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LX15YGC-RP-TR often in real-time on the comparison pages.
What if I can't find stock of SML-LX15YGC-RP-TR?
You can fill out our help required form which you can use to request a quote for SML-LX15YGC-RP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.