Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 160° |
Lens Shape | Rectangular |
Forward Current / Colour | R 25mA G 25mA |
Luminous Intensity / Colour | R 10mcd G 10mcd |
Forward Voltage / Colour | R 2V G 2.2V |
Wavelength / Colour | R 635nm G 565nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Red/Green 2.7 x 3.2 mm 1210 160â–‘ Water Clear 10 mcd 2/2.2 V PCB Chip SMT LED | Future Electronics |
LED, RED / GREEN, 2.7MM X 2MM | Farnell |
LED | RS |
LED Red/Green 10 mcd 0.059 in. (Mounting Hole) 150 mA 2.2 V 5 V 65 mW | Lumex SML-LX1210IGC-TR | RS Americas |
Led, 2.7Mm X 2Mm, Red/Green, 1210, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SML-LX1210IGC-TR?
Additional datasheets, footprints and schematics for SML-LX1210IGC-TR are listed on our Part Details page. You can also find images and similar parts to SML-LX1210IGC-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LX1210IGC-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LX1210IGC-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LX1210IGC-TR fall under?
The SML-LX1210IGC-TR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SML-LX1210IGC-TR when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LX1210IGC-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LX1210IGC-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-LX1210IGC-TR have stock available?
Authorised distributors including Future Electronics, Farnell, RS, RS Americas and element14 have stock available or on a lead time for SML-LX1210IGC-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LX1210IGC-TR often in real-time on the comparison pages.
What if I can't find stock of SML-LX1210IGC-TR?
You can fill out our help required form which you can use to request a quote for SML-LX1210IGC-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.