Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
1,626
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
74,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,626
in stock
|
Buy Now | |
element14
from US$0.22
|
1,626
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
310
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now |
LED Color | Green, Red |
---|---|
LED Mounting | SMD |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Forward Current / Color | R 30mA, G 25mA |
Luminous Intensity / Color | R 10mcd, G 10mcd |
RoHS Compliant | Yes |
Red/Green 0606 1.6 x 1.5 mm 120â–‘ Water Clear 10 mcd 2/2.2 V Ultra Thin SMT LED | Future Electronics |
Led, 1.5Mm X 1.2Mm, Red/Green, Smd | Newark Electronics |
LED | Transfer Multisort Elektronik |
1.5X1.6mm BICLR SMT LED, 635RD/GRN, WTR CLR | Lumex SML-LX0606IGC-TR | RS Americas |
Where can I find additional details, specifications and documents for a SML-LX0606IGC-TR?
Additional datasheets, footprints and schematics for SML-LX0606IGC-TR are listed on our Part Details page. You can also find images and similar parts to SML-LX0606IGC-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LX0606IGC-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LX0606IGC-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LX0606IGC-TR fall under?
The SML-LX0606IGC-TR is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-LX0606IGC-TR when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LX0606IGC-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LX0606IGC-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SML-LX0606IGC-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SML-LX0606IGC-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LX0606IGC-TR often in real-time on the comparison pages.
What if I can't find stock of SML-LX0606IGC-TR?
You can fill out our help required form which you can use to request a quote for SML-LX0606IGC-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.