Status: | Unknown |
---|---|
Series: | QuasarBrite Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
56,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
1,100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
71,550
in stock
|
Buy Now | |
element14
from US$0.47
|
71,550
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
1,970
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
1,399
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
755
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
466
in stock
|
Buy Now |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 120° |
Lens Shape | Square |
Forward Current / Colour | R 2mA G 2mA B 2mA |
Luminous Intensity / Colour | R 30mcd G 40mcd B 20mcd |
Forward Voltage / Colour | R 1.75V G 2.75V B 2.6V |
Wavelength / Colour | R 632nm G 518nm B 465nm |
Product Range | QuasarBrite Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Red/Green/Blue 0404 120â–‘ Water Clear 30/40/20 mcd PCB Surface Mount LED | Future Electronics |
Quasarbrite 0404 Smd Rgb Led | Newark Electronics |
QUASARBRITE 0404 SMD RGB LED | element14 |
QUASARBRITE 0404 SMD RGB LED, FULL REEL | Farnell |
Rgb Surface Mount Led, 0404 Package, 1.0Mm X 1.0Mm X 0.25Mm | Lumex SML-LX0404SIUPGUSB | RS Americas |
CUT TAPE | Heilind Electronics |
LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SML-LX0404SIUPGUSB?
Additional datasheets, footprints and schematics for SML-LX0404SIUPGUSB are listed on our Part Details page. You can also find images and similar parts to SML-LX0404SIUPGUSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-LX0404SIUPGUSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-LX0404SIUPGUSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-LX0404SIUPGUSB fall under?
The SML-LX0404SIUPGUSB is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SML-LX0404SIUPGUSB when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-LX0404SIUPGUSB you can contact the distributor directly for product support, shipping queries etc.
Is the SML-LX0404SIUPGUSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-LX0404SIUPGUSB have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SML-LX0404SIUPGUSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-LX0404SIUPGUSB often in real-time on the comparison pages.
What if I can't find stock of SML-LX0404SIUPGUSB?
You can fill out our help required form which you can use to request a quote for SML-LX0404SIUPGUSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.