Status: | Unknown |
---|---|
Series: | SMLJ Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.47
|
33,000
in stock
|
Buy Now |
Product Range | SMLJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Packaging | Cut Tape |
SMLJ Series 53.3 V 3000 Bi-Directional Transient Voltage Suppressor Diode - SMC | Future Electronics |
Where can I find additional details, specifications and documents for a SMLJ33CA-TP?
Additional datasheets, footprints and schematics for SMLJ33CA-TP are listed on our Part Details page. You can also find images and similar parts to SMLJ33CA-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLJ33CA-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLJ33CA-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLJ33CA-TP fall under?
The SMLJ33CA-TP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMLJ33CA-TP when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLJ33CA-TP you can contact the distributor directly for product support, shipping queries etc.
Is the SMLJ33CA-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLJ33CA-TP have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for SMLJ33CA-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLJ33CA-TP often in real-time on the comparison pages.
What if I can't find stock of SMLJ33CA-TP?
You can fill out our help required form which you can use to request a quote for SMLJ33CA-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.