Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
127
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,965
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
1,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
127
in stock
|
Buy Now | |
element14
from US$0.10
|
127
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Abundant color variations with diverse luminous intensity types. |
AEC-Q101 Qualified |
Package Type | Mini-mold |
---|---|
LED Type | Standard |
Application | Car Interior |
Package size[mm] | 2.0x1.25 (t=0.8) |
Emitting color | Orange |
Luminous Intensity(Single)(Typ.)[mcd] | 63 |
Number of Brightness Rank | 3 |
Dominant wave-length λD(Single)(Typ.)[nm] | 605 |
Forward Voltage VF (Typ.) [V] | 2.2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 54 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SML-H12D8T(C) Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
CHIP LED 0805 ORANGE | Rutronik |
Chip Led, Aec-Q101, Orange, 63Mcd, 0805 | Newark Electronics |
CHIP LED, AEC-Q101, ORANGE, 63MCD, 0805 | element14 |
EXCELEDĂ” series chip LED | Future Electronics |
LED Chip Orange 605nm 2-Pin 0805 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SML-H12D8TT86C?
Additional datasheets, footprints and schematics for SML-H12D8TT86C are listed on our Part Details page. You can also find images and similar parts to SML-H12D8TT86C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-H12D8TT86C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-H12D8TT86C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-H12D8TT86C fall under?
The SML-H12D8TT86C is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-H12D8TT86C when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-H12D8TT86C you can contact the distributor directly for product support, shipping queries etc.
Is the SML-H12D8TT86C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-H12D8TT86C have stock available?
Authorised distributors including Rutronik, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SML-H12D8TT86C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-H12D8TT86C often in real-time on the comparison pages.
What if I can't find stock of SML-H12D8TT86C?
You can fill out our help required form which you can use to request a quote for SML-H12D8TT86C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.