Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
CoreStaff
from US$0.18
|
18,050
in stock
|
Buy Now | |
element14
from US$0.16
|
3,213
in stock
|
Buy Now | |
Farnell
from US$0.15
|
3,213
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
156,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package Type | Dual Color / Mini-mold |
---|---|
LED Type | Standard |
Application | Home Appliance, Industrial Equipment, Helthcare, Amusement, Office Equipment, PC, Data Storage |
Package size[mm] | 1.6x0.8 (t=0.55) |
Emitting color | Yellowish-Green / Red |
Dominant wave-length λD(Multi)(Typ.)[nm] | 570 / 620 |
Number of Brightness Rank | 4 |
Luminous Intensity(Multi)(Typ.)[mcd] | 10 / 16 |
Forward Voltage VF (Typ.) [V] | 2 |
IF @ VF [mA] | 5 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 67 / 65 |
Operating Temperature[°C] | -40 to 105 |
Storage Temperature [°C] | -40 to 110 |
Data Sheet |
---|
SML-D22MUW Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
Electrical Static Discharge (ESD) |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED, RED/YELLOW GRN, 16/10MCD, 1608 | element14 |
Led, Red, Yel Grn, 16/10Mcd, 620/570Nm | Newark Electronics |
Chip LED High Brightness Yellowish Green/Red 573nm/625nm Dominant Wavelength 10mcd/16mcd Luminous Intensity AlGaInP 1608 Package 4-Pin T/R | Avnet Silica |
CHIPLED 0603 BICOL.YEL/RED 0,55 | Rutronik |
Dual Colour Mini-Mold Chip LED | RS |
LED RED/YELLOW-GREEN 1608 SMD | Future Electronics |
Where can I find additional details, specifications and documents for a SML-D22MUWT86?
Additional datasheets, footprints and schematics for SML-D22MUWT86 are listed on our Part Details page. You can also find images and similar parts to SML-D22MUWT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-D22MUWT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-D22MUWT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-D22MUWT86 fall under?
The SML-D22MUWT86 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-D22MUWT86 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-D22MUWT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-D22MUWT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-D22MUWT86 have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for SML-D22MUWT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-D22MUWT86 often in real-time on the comparison pages.
What if I can't find stock of SML-D22MUWT86?
You can fill out our help required form which you can use to request a quote for SML-D22MUWT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.