Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0293
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
14,248
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
195,361
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
123,040
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
66,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
14,248
in stock
|
Buy Now | |
element14
from US$0.06
|
14,248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0486
|
991
in stock
|
Buy Now | |
Avnet America
-
|
96,000
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0293
|
-
|
Buy Now |
EXCELED™ series |
0603(1608mm) size |
Thin packagetype chip LED |
Package Type | Mini-mold |
---|---|
LED Type | Standard |
Application | Home Appliance, Industrial Equipment, Helthcare, Amusement, Office Equipment, PC, Data Storage |
Package size[mm] | 1.6x0.8 (t=0.55) |
Emitting color | Yellowish-Green |
Luminous Intensity(Single)(Typ.)[mcd] | 25 |
Number of Brightness Rank | 4 |
Dominant wave-length λD(Single)(Typ.)[nm] | 572 |
Forward Voltage VF (Typ.) [V] | 2.2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 54 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-D12M8W Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SML-D12 Series Yellow Green 0603 Diffused 25 mcd 2.2 V Surface Mount LED | Future Electronics |
Led, Exceled, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant: Yes |Rohm SML-D12M8WT86 | Newark Electronics |
LED, YELLOW GREEN, 25MCD, 572NM, 0603 | element14 |
LED | Transfer Multisort Elektronik |
LED Single Chip Yellow Green 572nm 20mA 2-Pin SMD Emboss T/R | Avnet America |
CHIP LED 0603 GREEN | Rutronik |
Where can I find additional details, specifications and documents for a SML-D12M8WT86?
Additional datasheets, footprints and schematics for SML-D12M8WT86 are listed on our Part Details page. You can also find images and similar parts to SML-D12M8WT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-D12M8WT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-D12M8WT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-D12M8WT86 fall under?
The SML-D12M8WT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-D12M8WT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-D12M8WT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-D12M8WT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-D12M8WT86 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for SML-D12M8WT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-D12M8WT86 often in real-time on the comparison pages.
What if I can't find stock of SML-D12M8WT86?
You can fill out our help required form which you can use to request a quote for SML-D12M8WT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.