Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
3,665
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,670
in stock
|
Buy Now | |
element14
from US$0.16
|
3,665
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
1,258
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small type package |
Dual color high-brightness chip LED |
Package Type | Dual Color / Mini-mold |
---|---|
LED Type | Standard |
Application | Home Appliance, Industrial Equipment, Amusement |
Package size[mm] | 1.3x1.5 (t=0.6) |
Emitting color | Yellowish-Green / Yellow |
Dominant wave-length λD(Multi)(Typ.)[nm] | 572 / 590 |
Number of Brightness Rank | 9 |
Luminous Intensity(Multi)(Typ.)[mcd] | 40 / 63 |
Forward Voltage VF (Typ.) [V] | 2.2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 54 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 85 |
Data Sheet |
---|
SML-522MY8W Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Yel, Yel Grn, 63/40Mcd, 590/572Nm | Newark Electronics |
LED, YELLOW/YELLOW GREEN, 63/40MCD, 0605 | element14 |
CHIPLED OR YELL./GREEN /GREEN | Rutronik |
SML-522 Series Green/Yellow 0605 Diffused 40/63 mcd 2.2 V Surface Mount LED | Future Electronics |
LED Bi-Color Yellow/Yellow Green Chip LED 4-Pin 0605 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SML-522MY8WT86?
Additional datasheets, footprints and schematics for SML-522MY8WT86 are listed on our Part Details page. You can also find images and similar parts to SML-522MY8WT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-522MY8WT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-522MY8WT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-522MY8WT86 fall under?
The SML-522MY8WT86 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-522MY8WT86 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-522MY8WT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-522MY8WT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-522MY8WT86 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for SML-522MY8WT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-522MY8WT86 often in real-time on the comparison pages.
What if I can't find stock of SML-522MY8WT86?
You can fill out our help required form which you can use to request a quote for SML-522MY8WT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.