Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 20mA |
Forward Voltage | 3.3V |
Wavelength Typ | 535nm |
Luminous Intensity | 200mcd |
Viewing Angle | - |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 0.8mm x 1.2mm |
Dominant Wavelength | 518nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 3.3V |
LED / Lamp Size | 0603 |
LED Type | Standard |
Luminous Intensity Typ | 200mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
LED, SMD, 0603, HB GRN | Farnell |
Where can I find additional details, specifications and documents for a SML312ECTT86V?
Additional datasheets, footprints and schematics for SML312ECTT86V are listed on our Part Details page. You can also find images and similar parts to SML312ECTT86V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML312ECTT86V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML312ECTT86V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML312ECTT86V fall under?
The SML312ECTT86V is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML312ECTT86V when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML312ECTT86V you can contact the distributor directly for product support, shipping queries etc.
Is the SML312ECTT86V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML312ECTT86V have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SML312ECTT86V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML312ECTT86V often in real-time on the comparison pages.
What if I can't find stock of SML312ECTT86V?
You can fill out our help required form which you can use to request a quote for SML312ECTT86V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.